Capital Lighting, Inc. Bathroom Fixtures-Five+Lights 730147

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Product Name: Five Light Vanity UPC: 842639001399 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Product Name: Five Light Vanity UPC: 842639001399 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Five+Lights - 730147 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Five+Lights
730147
Bathroom Fixtures-Five+Lights 730147
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Product Name: Five Light Vanity UPC: 842639001399 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Bronze
Product Name: Five Light Vanity
UPC: 842639001399
Category: Vanity
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730147
Product Name Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details