Capital Lighting, Inc. Large Chandeliers-Glass Shade 730137

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 41.00 Bulb Qty: 16 Wattage: 60 Finish: Burnished Gold Product Name: 16 Light Chandelier UPC: 842639002303 Category: Chandelier Glass: Florentine Scavo Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 41.00 Bulb Qty: 16 Wattage: 60 Finish: Burnished Gold Product Name: 16 Light Chandelier UPC: 842639002303 Category: Chandelier Glass: Florentine Scavo Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Glass Shade - 730137 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Glass Shade
730137
Large Chandeliers-Glass Shade 730137
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 41.00 Bulb Qty: 16 Wattage: 60 Finish: Burnished Gold Product Name: 16 Light Chandelier UPC: 842639002303 Category: Chandelier Glass: Florentine Scavo Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 41.00
Bulb
Qty: 16
Wattage: 60
Finish: Burnished Gold
Product Name: 16 Light Chandelier
UPC: 842639002303
Category: Chandelier
Glass: Florentine Scavo
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730137
Product Name Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details