Capital Lighting, Inc. Sconces-Single Glass 730136

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.25 Extension: 9.5 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Sconce UPC: 842639002365 Category: Sconce Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.25 Extension: 9.5 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Sconce UPC: 842639002365 Category: Sconce Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 730136 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
730136
Sconces-Single Glass 730136
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.25 Extension: 9.5 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Sconce UPC: 842639002365 Category: Sconce Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 9.25
Extension: 9.5
Bulb
Qty: 1
Wattage: 100
Finish: Burnished Gold
Product Name: One Light Sconce
UPC: 842639002365
Category: Sconce
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730136
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details