Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 730134

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Semi-Flush UPC: 842639002327 Category: Semi-Flush Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Semi-Flush UPC: 842639002327 Category: Semi-Flush Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 730134 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
730134
Semi-Flush Mts.-Bowl Style 730134
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Semi-Flush UPC: 842639002327 Category: Semi-Flush Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.50
Bulb
Qty: 3
Wattage: 60
Finish: Burnished Gold
Product Name: Three Light Semi-Flush
UPC: 842639002327
Category: Semi-Flush
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730134
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details