Capital Lighting, Inc. Bathroom Fixtures-Three Lights 730120

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.00 Extension: 9.25 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Vanity UPC: 842639002938 Category: Vanity Glass: Amber Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.00 Extension: 9.25 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Vanity UPC: 842639002938 Category: Vanity Glass: Amber Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 730120 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
730120
Bathroom Fixtures-Three Lights 730120
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.00 Extension: 9.25 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Vanity UPC: 842639002938 Category: Vanity Glass: Amber Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 8.00
Extension: 9.25
Bulb
Qty: 3
Wattage: 100
Finish: Burnished Gold
Product Name: Three Light Vanity
UPC: 842639002938
Category: Vanity
Glass: Amber Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730120
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details