Capital Lighting, Inc. Bathroom Fixtures-Four Lights 730119

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 9.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Product Name: Four Light Vanity UPC: 842639002471 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 9.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Product Name: Four Light Vanity UPC: 842639002471 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 730119 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
730119
Bathroom Fixtures-Four Lights 730119
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 9.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Product Name: Four Light Vanity UPC: 842639002471 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 9.25
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Nickel
Product Name: Four Light Vanity
UPC: 842639002471
Category: Vanity
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730119
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details