Capital Lighting, Inc. Bathroom Fixtures-Four Lights 730117

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 9.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sepia Product Name: Four Light Vanity UPC: 842639002488 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 9.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sepia Product Name: Four Light Vanity UPC: 842639002488 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 730117 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
730117
Bathroom Fixtures-Four Lights 730117
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 9.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sepia Product Name: Four Light Vanity UPC: 842639002488 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 9.25
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Sepia
Product Name: Four Light Vanity
UPC: 842639002488
Category: Vanity
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730117
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details