Capital Lighting, Inc. Mid. Chandeliers-Glass Down 730102

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Khaki Product Name: Three Light Chandelier UPC: 842639002662 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Khaki Product Name: Three Light Chandelier UPC: 842639002662 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 730102 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
730102
Mid. Chandeliers-Glass Down 730102
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Khaki Product Name: Three Light Chandelier UPC: 842639002662 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Khaki
Product Name: Three Light Chandelier
UPC: 842639002662
Category: Chandelier
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730102
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details