Capital Lighting, Inc. Flush Mounts-Bowl Style 730091

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Qty: 1 Wattage: 60 Finish: Textured White Product Name: One Light Flushmount UPC: 842639001641 Category: Flushmount Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Qty: 1 Wattage: 60 Finish: Textured White Product Name: One Light Flushmount UPC: 842639001641 Category: Flushmount Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 730091 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
730091
Flush Mounts-Bowl Style 730091
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Qty: 1 Wattage: 60 Finish: Textured White Product Name: One Light Flushmount UPC: 842639001641 Category: Flushmount Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 5.00
Bulb
Qty: 1
Wattage: 60
Finish: Textured White
Product Name: One Light Flushmount
UPC: 842639001641
Category: Flushmount
Glass: Etched White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730091
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details