Capital Lighting, Inc. Flush Mounts-Bowl Style 730090

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Qty: 2 Wattage: 60 Finish: Textured White Product Name: Two Light Flushmount UPC: 842639001702 Category: Flushmount Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Qty: 2 Wattage: 60 Finish: Textured White Product Name: Two Light Flushmount UPC: 842639001702 Category: Flushmount Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 730090 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
730090
Flush Mounts-Bowl Style 730090
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Qty: 2 Wattage: 60 Finish: Textured White Product Name: Two Light Flushmount UPC: 842639001702 Category: Flushmount Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 6.00
Bulb
Qty: 2
Wattage: 60
Finish: Textured White
Product Name: Two Light Flushmount
UPC: 842639001702
Category: Flushmount
Glass: Etched White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730090
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details