Capital Lighting, Inc. 5530-2-88 Sconces-Double Glass 730089

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 21.50 Extension: 8.5 Bulb Qty: 2 Wattage: 100 Finish: Corsican Gold Product Name: Two Light Wall Mount Category: Wall Mount Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 21.50 Extension: 8.5 Bulb Qty: 2 Wattage: 100 Finish: Corsican Gold Product Name: Two Light Wall Mount Category: Wall Mount Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5530-2-88 Sconces-Double Glass - 730089 - Capital Lighting, Inc.
Columbus, OH, USA
5530-2-88 Sconces-Double Glass
730089
5530-2-88 Sconces-Double Glass 730089
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 21.50 Extension: 8.5 Bulb Qty: 2 Wattage: 100 Finish: Corsican Gold Product Name: Two Light Wall Mount Category: Wall Mount Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 21.50
Extension: 8.5
Bulb
Qty: 2
Wattage: 100
Finish: Corsican Gold
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Scavoantique Amber
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730089
Product Name 5530-2-88 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details