Capital Lighting, Inc. 8230-3-88 Pendants-Bowl Style 730086

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 29.25 Bulb Qty: 3 Wattage: 75 Finish: Corsican Gold Product Name: Three Light Pendant Category: Pendant Glass: Antique Amber Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 29.25 Bulb Qty: 3 Wattage: 75 Finish: Corsican Gold Product Name: Three Light Pendant Category: Pendant Glass: Antique Amber Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8230-3-88 Pendants-Bowl Style - 730086 - Capital Lighting, Inc.
Columbus, OH, USA
8230-3-88 Pendants-Bowl Style
730086
8230-3-88 Pendants-Bowl Style 730086
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 29.25 Bulb Qty: 3 Wattage: 75 Finish: Corsican Gold Product Name: Three Light Pendant Category: Pendant Glass: Antique Amber Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 29.25
Bulb
Qty: 3
Wattage: 75
Finish: Corsican Gold
Product Name: Three Light Pendant
Category: Pendant
Glass: Antique Amber
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730086
Product Name 8230-3-88 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details