Capital Lighting, Inc. 6530-8-88 Mid. Chandeliers-Glass Up 730081

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.50 Bulb Qty: 8 Wattage: 75 Finish: Corsican Gold Product Name: Eight Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.50 Bulb Qty: 8 Wattage: 75 Finish: Corsican Gold Product Name: Eight Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6530-8-88 Mid. Chandeliers-Glass Up - 730081 - Capital Lighting, Inc.
Columbus, OH, USA
6530-8-88 Mid. Chandeliers-Glass Up
730081
6530-8-88 Mid. Chandeliers-Glass Up 730081
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 34.50 Bulb Qty: 8 Wattage: 75 Finish: Corsican Gold Product Name: Eight Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 34.50
Bulb
Qty: 8
Wattage: 75
Finish: Corsican Gold
Product Name: Eight Light Chandelier
Category: Chandelier
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730081
Product Name 6530-8-88 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details