Capital Lighting, Inc. 6230-9-88 Large Chandeliers-Glass Shade 730080

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 39.50 Bulb Qty: 9 Wattage: 60 Finish: Corsican Gold Product Name: Nine Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 39.50 Bulb Qty: 9 Wattage: 60 Finish: Corsican Gold Product Name: Nine Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6230-9-88 Large Chandeliers-Glass Shade - 730080 - Capital Lighting, Inc.
Columbus, OH, USA
6230-9-88 Large Chandeliers-Glass Shade
730080
6230-9-88 Large Chandeliers-Glass Shade 730080
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 39.50 Bulb Qty: 9 Wattage: 60 Finish: Corsican Gold Product Name: Nine Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 39.50
Bulb
Qty: 9
Wattage: 60
Finish: Corsican Gold
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730080
Product Name 6230-9-88 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details