Capital Lighting, Inc. Flush Mounts-Bowl Style 730074

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flushmount UPC: 842639001726 Category: Flushmount Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flushmount UPC: 842639001726 Category: Flushmount Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 730074 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
730074
Flush Mounts-Bowl Style 730074
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flushmount UPC: 842639001726 Category: Flushmount Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Flushmount
UPC: 842639001726
Category: Flushmount
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730074
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details