Capital Lighting, Inc. Flush Mounts-Bowl Style 730071

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Flushmount UPC: 842639001757 Category: Flushmount Glass: Matte Vein Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Flushmount UPC: 842639001757 Category: Flushmount Glass: Matte Vein Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 730071 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
730071
Flush Mounts-Bowl Style 730071
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Flushmount UPC: 842639001757 Category: Flushmount Glass: Matte Vein Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Flushmount
UPC: 842639001757
Category: Flushmount
Glass: Matte Vein
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730071
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details