Capital Lighting, Inc. 6230-6-88 Mid. Chandeliers-Glass Up 730055

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 34.00 Bulb Qty: 6 Wattage: 60 Finish: Corsican Gold Product Name: Six Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 34.00 Bulb Qty: 6 Wattage: 60 Finish: Corsican Gold Product Name: Six Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6230-6-88 Mid. Chandeliers-Glass Up - 730055 - Capital Lighting, Inc.
Columbus, OH, USA
6230-6-88 Mid. Chandeliers-Glass Up
730055
6230-6-88 Mid. Chandeliers-Glass Up 730055
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 34.00 Bulb Qty: 6 Wattage: 60 Finish: Corsican Gold Product Name: Six Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 34.00
Bulb
Qty: 6
Wattage: 60
Finish: Corsican Gold
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730055
Product Name 6230-6-88 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details