Capital Lighting, Inc. Flush Mounts-Bowl Style 730033

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Flushmount UPC: 842639002143 Category: Flushmount Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Flushmount UPC: 842639002143 Category: Flushmount Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 730033 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
730033
Flush Mounts-Bowl Style 730033
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Flushmount UPC: 842639002143 Category: Flushmount Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Textured White
Product Name: Three Light Flushmount
UPC: 842639002143
Category: Flushmount
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730033
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details