Capital Lighting, Inc. 1733-167 Mid. Chandeliers-Candle 729637

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 18.75 Bulb Qty: 3 Wattage: 100 Finish: Lathan Bronze Product Name: Three Light Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 18.75 Bulb Qty: 3 Wattage: 100 Finish: Lathan Bronze Product Name: Three Light Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1733-167 Mid. Chandeliers-Candle - 729637 - Capital Lighting, Inc.
Columbus, OH, USA
1733-167 Mid. Chandeliers-Candle
729637
1733-167 Mid. Chandeliers-Candle 729637
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 18.75 Bulb Qty: 3 Wattage: 100 Finish: Lathan Bronze Product Name: Three Light Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 18.75
Bulb
Qty: 3
Wattage: 100
Finish: Lathan Bronze
Product Name: Three Light Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729637
Product Name 1733-167 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details