Capital Lighting, Inc. 1734-167 Island/Pool Table-3 Light Bar 729634

Description
PRODUCT DETAILS / SPECS Height: 49.50 Length 49.50 Bulb Qty: 3 Wattage: 100 Finish: Lathan Bronze Product Name: Three Light Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Height: 49.50 Length 49.50 Bulb Qty: 3 Wattage: 100 Finish: Lathan Bronze Product Name: Three Light Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1734-167 Island/Pool Table-3 Light Bar - 729634 - Capital Lighting, Inc.
Columbus, OH, USA
1734-167 Island/Pool Table-3 Light Bar
729634
1734-167 Island/Pool Table-3 Light Bar 729634
PRODUCT DETAILS / SPECS Height: 49.50 Length 49.50 Bulb Qty: 3 Wattage: 100 Finish: Lathan Bronze Product Name: Three Light Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Height: 49.50
Length 49.50
Bulb
Qty: 3
Wattage: 100
Finish: Lathan Bronze
Product Name: Three Light Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729634
Product Name 1734-167 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details