Capital Lighting, Inc. 6731-167 Sconces-Single Glass 729615

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.50 Extension: 7.75 Bulb Qty: 1 Wattage: 100 Finish: Lathan Bronze Product Name: One Light Bath Fixture Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.50 Extension: 7.75 Bulb Qty: 1 Wattage: 100 Finish: Lathan Bronze Product Name: One Light Bath Fixture Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
6731-167 Sconces-Single Glass - 729615 - Capital Lighting, Inc.
Columbus, OH, USA
6731-167 Sconces-Single Glass
729615
6731-167 Sconces-Single Glass 729615
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.50 Extension: 7.75 Bulb Qty: 1 Wattage: 100 Finish: Lathan Bronze Product Name: One Light Bath Fixture Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.50
Extension: 7.75
Bulb
Qty: 1
Wattage: 100
Finish: Lathan Bronze
Product Name: One Light Bath Fixture
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729615
Product Name 6731-167 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details