Capital Lighting, Inc. 6650-479 Sconces-Pocket 729614

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 6 Bulb Qty: 2 Wattage: 40 Finish: Regency Gilded Gold Product Name: Two Light Wall Sconce Glass: Salon Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 6 Bulb Qty: 2 Wattage: 40 Finish: Regency Gilded Gold Product Name: Two Light Wall Sconce Glass: Salon Scavo

Suppliers

Company
Product
Description
Supplier Links
6650-479 Sconces-Pocket - 729614 - Capital Lighting, Inc.
Columbus, OH, USA
6650-479 Sconces-Pocket
729614
6650-479 Sconces-Pocket 729614
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 6 Bulb Qty: 2 Wattage: 40 Finish: Regency Gilded Gold Product Name: Two Light Wall Sconce Glass: Salon Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Extension: 6
Bulb
Qty: 2
Wattage: 40
Finish: Regency Gilded Gold
Product Name: Two Light Wall Sconce
Glass: Salon Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729614
Product Name 6650-479 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details