Capital Lighting, Inc. 1422-84-PL Pendants-Bowl Style 729397

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Spiral G24q-1 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Spiral G24q-1 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Pendant

Suppliers

Company
Product
Description
Supplier Links
1422-84-PL Pendants-Bowl Style - 729397 - Capital Lighting, Inc.
Columbus, OH, USA
1422-84-PL Pendants-Bowl Style
729397
1422-84-PL Pendants-Bowl Style 729397
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Spiral G24q-1 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 28.00
Bulb
Type: Spiral G24q-1
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: Four Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729397
Product Name 1422-84-PL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details