Capital Lighting, Inc. 1426-84-PL Pendants-Bowl Style 729391

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 20.00 Bulb Type: Spiral G24q-1 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 20.00 Bulb Type: Spiral G24q-1 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Pendant

Suppliers

Company
Product
Description
Supplier Links
1426-84-PL Pendants-Bowl Style - 729391 - Capital Lighting, Inc.
Columbus, OH, USA
1426-84-PL Pendants-Bowl Style
729391
1426-84-PL Pendants-Bowl Style 729391
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 20.00 Bulb Type: Spiral G24q-1 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 20.00
Bulb
Type: Spiral G24q-1
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729391
Product Name 1426-84-PL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details