Capital Lighting, Inc. 1429-84-PL Mid. Chandeliers-Glass Up 729390

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.00 Bulb Type: Spiral Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.00 Bulb Type: Spiral Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
1429-84-PL Mid. Chandeliers-Glass Up - 729390 - Capital Lighting, Inc.
Columbus, OH, USA
1429-84-PL Mid. Chandeliers-Glass Up
729390
1429-84-PL Mid. Chandeliers-Glass Up 729390
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.00 Bulb Type: Spiral Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 27.00
Bulb
Type: Spiral
Qty: 9
Wattage: 13
Finish: Brushed Nickel
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729390
Product Name 1429-84-PL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details