Capital Lighting, Inc. N2003-476 Bathroom Fixtures-Three Lights 729389

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brown Weight: 31.02 Product Name: Three Light Bath UPC: 840254027794 Category: Bath Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brown Weight: 31.02 Product Name: Three Light Bath UPC: 840254027794 Category: Bath Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2003-476 Bathroom Fixtures-Three Lights - 729389 - Capital Lighting, Inc.
Columbus, OH, USA
N2003-476 Bathroom Fixtures-Three Lights
729389
N2003-476 Bathroom Fixtures-Three Lights 729389
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brown Weight: 31.02 Product Name: Three Light Bath UPC: 840254027794 Category: Bath Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 37.75
Height: 9.50
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brown
Weight: 31.02
Product Name: Three Light Bath
UPC: 840254027794
Category: Bath
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729389
Product Name N2003-476 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details