Capital Lighting, Inc. 344-84-PL Sconces-Pocket 729369

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Extension: 44 Bulb Type: Spiral G24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Extension: 44 Bulb Type: Spiral G24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
344-84-PL Sconces-Pocket - 729369 - Capital Lighting, Inc.
Columbus, OH, USA
344-84-PL Sconces-Pocket
729369
344-84-PL Sconces-Pocket 729369
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Extension: 44 Bulb Type: Spiral G24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.25
Extension: 44
Bulb
Type: Spiral G24q-1
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729369
Product Name 344-84-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details