Capital Lighting, Inc. 368-PL Sconces-Pocket 729366

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Extension: 4.5 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Extension: 4.5 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
368-PL Sconces-Pocket - 729366 - Capital Lighting, Inc.
Columbus, OH, USA
368-PL Sconces-Pocket
729366
368-PL Sconces-Pocket 729366
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Extension: 4.5 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.00
Extension: 4.5
Bulb
Type: PLC
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729366
Product Name 368-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details