Capital Lighting, Inc. 347-84-PL Sconces-Pocket 729364

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 4 Bulb Type: Spiral G24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 4 Bulb Type: Spiral G24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
347-84-PL Sconces-Pocket - 729364 - Capital Lighting, Inc.
Columbus, OH, USA
347-84-PL Sconces-Pocket
729364
347-84-PL Sconces-Pocket 729364
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 4 Bulb Type: Spiral G24q-1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 4
Bulb
Type: Spiral G24q-1
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729364
Product Name 347-84-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details