Capital Lighting, Inc. 369-PL Sconces-Pocket 729363

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 10.00 Extension: 3.75 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 10.00 Extension: 3.75 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
369-PL Sconces-Pocket - 729363 - Capital Lighting, Inc.
Columbus, OH, USA
369-PL Sconces-Pocket
729363
369-PL Sconces-Pocket 729363
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 10.00 Extension: 3.75 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 10.00
Extension: 3.75
Bulb
Type: PLC
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729363
Product Name 369-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details