Capital Lighting, Inc. 370-PL Sconces-Pocket 729361

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Extension: 3.5 Bulb Type: PLC Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Extension: 3.5 Bulb Type: PLC Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
370-PL Sconces-Pocket - 729361 - Capital Lighting, Inc.
Columbus, OH, USA
370-PL Sconces-Pocket
729361
370-PL Sconces-Pocket 729361
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Extension: 3.5 Bulb Type: PLC Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Extension: 3.5
Bulb
Type: PLC
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729361
Product Name 370-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details