Capital Lighting, Inc. 5424-84-PL Bathroom Fixtures-Four Lights 729334

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.50 Extension: 8.5 Bulb Type: Spiral Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.50 Extension: 8.5 Bulb Type: Spiral Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
5424-84-PL Bathroom Fixtures-Four Lights - 729334 - Capital Lighting, Inc.
Columbus, OH, USA
5424-84-PL Bathroom Fixtures-Four Lights
729334
5424-84-PL Bathroom Fixtures-Four Lights 729334
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.50 Extension: 8.5 Bulb Type: Spiral Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.50
Extension: 8.5
Bulb
Type: Spiral
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: Four Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729334
Product Name 5424-84-PL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details