Capital Lighting, Inc. 8776-161-PL Exterior -Post/Pier Head 729321

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Mossoro Walnut Product Name: One Light Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Mossoro Walnut Product Name: One Light Post Mount

Suppliers

Company
Product
Description
Supplier Links
8776-161-PL Exterior -Post/Pier Head - 729321 - Capital Lighting, Inc.
Columbus, OH, USA
8776-161-PL Exterior -Post/Pier Head
729321
8776-161-PL Exterior -Post/Pier Head 729321
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Mossoro Walnut Product Name: One Light Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 13.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Mossoro Walnut
Product Name: One Light Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729321
Product Name 8776-161-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details