Capital Lighting, Inc. 642-PL Bathroom Fixtures-Two Lights 729319

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Brushed Nickel Product Name: Two Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Brushed Nickel Product Name: Two Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
642-PL Bathroom Fixtures-Two Lights - 729319 - Capital Lighting, Inc.
Columbus, OH, USA
642-PL Bathroom Fixtures-Two Lights
729319
642-PL Bathroom Fixtures-Two Lights 729319
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Brushed Nickel Product Name: Two Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 6.00
Extension: 4.5
Bulb
Type: T8
Qty: 2
Wattage: 17
Finish: Brushed Nickel
Product Name: Two Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729319
Product Name 642-PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details