Capital Lighting, Inc. 664-PL Bathroom Fixtures-Two Lights 729309

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 5.75 Extension: 4.25 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Silver Product Name: Two Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 5.75 Extension: 4.25 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Silver Product Name: Two Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
664-PL Bathroom Fixtures-Two Lights - 729309 - Capital Lighting, Inc.
Columbus, OH, USA
664-PL Bathroom Fixtures-Two Lights
729309
664-PL Bathroom Fixtures-Two Lights 729309
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 5.75 Extension: 4.25 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Silver Product Name: Two Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 5.75
Extension: 4.25
Bulb
Type: T8
Qty: 2
Wattage: 17
Finish: Silver
Product Name: Two Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729309
Product Name 664-PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details