Capital Lighting, Inc. 864-84-PL Flush Mounts-Bowl Style 729308

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.75 Bulb Qty: 2 Wattage: 22 Finish: Brushed Nickel Product Name: Two Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.75 Bulb Qty: 2 Wattage: 22 Finish: Brushed Nickel Product Name: Two Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
864-84-PL Flush Mounts-Bowl Style - 729308 - Capital Lighting, Inc.
Columbus, OH, USA
864-84-PL Flush Mounts-Bowl Style
729308
864-84-PL Flush Mounts-Bowl Style 729308
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.75 Bulb Qty: 2 Wattage: 22 Finish: Brushed Nickel Product Name: Two Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 4.75
Bulb
Qty: 2
Wattage: 22
Finish: Brushed Nickel
Product Name: Two Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729308
Product Name 864-84-PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details