Capital Lighting, Inc. 863-84-PL Flush Mounts-Bowl Style 729305

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Qty: 2 Wattage: 22 Finish: Brushed Nickel Product Name: Two Light Ceiling Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Qty: 2 Wattage: 22 Finish: Brushed Nickel Product Name: Two Light Ceiling Light

Suppliers

Company
Product
Description
Supplier Links
863-84-PL Flush Mounts-Bowl Style - 729305 - Capital Lighting, Inc.
Columbus, OH, USA
863-84-PL Flush Mounts-Bowl Style
729305
863-84-PL Flush Mounts-Bowl Style 729305
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Qty: 2 Wattage: 22 Finish: Brushed Nickel Product Name: Two Light Ceiling Light

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.50
Bulb
Qty: 2
Wattage: 22
Finish: Brushed Nickel
Product Name: Two Light Ceiling Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729305
Product Name 863-84-PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details