PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Faux Alab Cfl Semi Fl
Category: Light Kit
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 729257 |
| Product Name | 1129-806 Fans-Light Kits |
| Application | Residential |