Capital Lighting, Inc. N8009 Large Chandeliers-Candle 729184

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 43.00 Bulb Type: Candelabra Qty: 20 Wattage: 40 Finish: Chrome Weight: 50.6 Product Name: 20 Light Chandelier UPC: 840254027756 Category: Chandelier Glass: Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 43.00 Bulb Type: Candelabra Qty: 20 Wattage: 40 Finish: Chrome Weight: 50.6 Product Name: 20 Light Chandelier UPC: 840254027756 Category: Chandelier Glass: Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N8009 Large Chandeliers-Candle - 729184 - Capital Lighting, Inc.
Columbus, OH, USA
N8009 Large Chandeliers-Candle
729184
N8009 Large Chandeliers-Candle 729184
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 43.00 Bulb Type: Candelabra Qty: 20 Wattage: 40 Finish: Chrome Weight: 50.6 Product Name: 20 Light Chandelier UPC: 840254027756 Category: Chandelier Glass: Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 20
Wattage: 40
Finish: Chrome
Weight: 50.6
Product Name: 20 Light Chandelier
UPC: 840254027756
Category: Chandelier
Glass: Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729184
Product Name N8009 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details