Capital Lighting, Inc. N2230-355 Sconces-Pocket 729177

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.75 Length 17.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 4.62 Product Name: One Light Sconce UPC: 840254027404 Category: Sconce Glass: Salon Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.75 Length 17.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 4.62 Product Name: One Light Sconce UPC: 840254027404 Category: Sconce Glass: Salon Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2230-355 Sconces-Pocket - 729177 - Capital Lighting, Inc.
Columbus, OH, USA
N2230-355 Sconces-Pocket
729177
N2230-355 Sconces-Pocket 729177
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.75 Length 17.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 4.62 Product Name: One Light Sconce UPC: 840254027404 Category: Sconce Glass: Salon Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 17.75
Length 17.75
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 4.62
Product Name: One Light Sconce
UPC: 840254027404
Category: Sconce
Glass: Salon Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729177
Product Name N2230-355 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details