Capital Lighting, Inc. N2232-355 Bathroom Fixtures-Two Lights 729176

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 10.56 Product Name: Two Light Bath Light UPC: 840254027428 Category: Bath Glass: Salon Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 10.56 Product Name: Two Light Bath Light UPC: 840254027428 Category: Bath Glass: Salon Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2232-355 Bathroom Fixtures-Two Lights - 729176 - Capital Lighting, Inc.
Columbus, OH, USA
N2232-355 Bathroom Fixtures-Two Lights
729176
N2232-355 Bathroom Fixtures-Two Lights 729176
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 10.56 Product Name: Two Light Bath Light UPC: 840254027428 Category: Bath Glass: Salon Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 10.50
Length 10.50
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 10.56
Product Name: Two Light Bath Light
UPC: 840254027428
Category: Bath
Glass: Salon Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729176
Product Name N2232-355 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details