Capital Lighting, Inc. N3003-476 Foyer/Hall Lanterns-Open Frame 729175

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 46.00 Length 46.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brown Weight: 83.82 Product Name: Six Light Pendant UPC: 840254027824 Category: Pendant Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 46.00 Length 46.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brown Weight: 83.82 Product Name: Six Light Pendant UPC: 840254027824 Category: Pendant Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N3003-476 Foyer/Hall Lanterns-Open Frame - 729175 - Capital Lighting, Inc.
Columbus, OH, USA
N3003-476 Foyer/Hall Lanterns-Open Frame
729175
N3003-476 Foyer/Hall Lanterns-Open Frame 729175
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 46.00 Length 46.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brown Weight: 83.82 Product Name: Six Light Pendant UPC: 840254027824 Category: Pendant Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 46.00
Length 46.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brown
Weight: 83.82
Product Name: Six Light Pendant
UPC: 840254027824
Category: Pendant
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729175
Product Name N3003-476 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details