Capital Lighting, Inc. N2231-355 Sconces-Triple Candle 729174

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 33.00 Extension: 11.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 8.8 Product Name: Three Light Sconce UPC: 840254027411 Category: Sconce Glass: Optional Shade-SH1949 Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1949
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 33.00 Extension: 11.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 8.8 Product Name: Three Light Sconce UPC: 840254027411 Category: Sconce Glass: Optional Shade-SH1949 Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1949

Suppliers

Company
Product
Description
Supplier Links
N2231-355 Sconces-Triple Candle - 729174 - Capital Lighting, Inc.
Columbus, OH, USA
N2231-355 Sconces-Triple Candle
729174
N2231-355 Sconces-Triple Candle 729174
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 33.00 Extension: 11.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 8.8 Product Name: Three Light Sconce UPC: 840254027411 Category: Sconce Glass: Optional Shade-SH1949 Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1949

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 33.00
Extension: 11.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 8.8
Product Name: Three Light Sconce
UPC: 840254027411
Category: Sconce
Glass: Optional Shade-SH1949
Shipped Via: FedEx
Optional Control: Presented w/ Optional Shade-SH1949

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729174
Product Name N2231-355 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details