PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 67.75
Length 67.75
Extension: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 12.1
Product Name: One Light Wall Torchiere
UPC: 840254027466
Category: Torchiere
Glass: Salon Scavo
Shipped Via: FedEx
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 729172 |
| Product Name | N2236-355 Sconces-Wall Torchieres |
| Application | Residential |