Capital Lighting, Inc. N2234-355 Bathroom Fixtures-Four Lights 729171

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Weight: 17.38 Product Name: Four Light Bath Fixture UPC: 840254027442 Category: Bath Glass: Salon Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Weight: 17.38 Product Name: Four Light Bath Fixture UPC: 840254027442 Category: Bath Glass: Salon Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2234-355 Bathroom Fixtures-Four Lights - 729171 - Capital Lighting, Inc.
Columbus, OH, USA
N2234-355 Bathroom Fixtures-Four Lights
729171
N2234-355 Bathroom Fixtures-Four Lights 729171
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Weight: 17.38 Product Name: Four Light Bath Fixture UPC: 840254027442 Category: Bath Glass: Salon Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 10.50
Length 10.50
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Weight: 17.38
Product Name: Four Light Bath Fixture
UPC: 840254027442
Category: Bath
Glass: Salon Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729171
Product Name N2234-355 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details