Capital Lighting, Inc. N2235-355 Sconces-Single Glass 729170

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 35.00 Length 35.00 Extension: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 8.58 Product Name: One Light Sconce UPC: 840254027459 Category: Sconce Glass: Salon Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 35.00 Length 35.00 Extension: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 8.58 Product Name: One Light Sconce UPC: 840254027459 Category: Sconce Glass: Salon Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2235-355 Sconces-Single Glass - 729170 - Capital Lighting, Inc.
Columbus, OH, USA
N2235-355 Sconces-Single Glass
729170
N2235-355 Sconces-Single Glass 729170
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 35.00 Length 35.00 Extension: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 8.58 Product Name: One Light Sconce UPC: 840254027459 Category: Sconce Glass: Salon Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 35.00
Length 35.00
Extension: 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 8.58
Product Name: One Light Sconce
UPC: 840254027459
Category: Sconce
Glass: Salon Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729170
Product Name N2235-355 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details