Capital Lighting, Inc. N6520-468 Semi-Flush Mts.-Bowl Style 729156

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 17.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Weight: 20.59 Product Name: Six Light Semi Flush UPC: 840254027350 Category: Semi-flush Glass: Pen Shell Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 17.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Weight: 20.59 Product Name: Six Light Semi Flush UPC: 840254027350 Category: Semi-flush Glass: Pen Shell Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6520-468 Semi-Flush Mts.-Bowl Style - 729156 - Capital Lighting, Inc.
Columbus, OH, USA
N6520-468 Semi-Flush Mts.-Bowl Style
729156
N6520-468 Semi-Flush Mts.-Bowl Style 729156
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 17.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Weight: 20.59 Product Name: Six Light Semi Flush UPC: 840254027350 Category: Semi-flush Glass: Pen Shell Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 17.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Bronze
Weight: 20.59
Product Name: Six Light Semi Flush
UPC: 840254027350
Category: Semi-flush
Glass: Pen Shell
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729156
Product Name N6520-468 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details