Capital Lighting, Inc. N3639-355 Foyer/Hall Lanterns-Glass w/Frame 729144

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 50.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Weight: 46.42 Product Name: Eight Light Pendant UPC: 840254027473 Category: Foyer Glass: Seeded Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 50.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Weight: 46.42 Product Name: Eight Light Pendant UPC: 840254027473 Category: Foyer Glass: Seeded Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N3639-355 Foyer/Hall Lanterns-Glass w/Frame - 729144 - Capital Lighting, Inc.
Columbus, OH, USA
N3639-355 Foyer/Hall Lanterns-Glass w/Frame
729144
N3639-355 Foyer/Hall Lanterns-Glass w/Frame 729144
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 50.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Weight: 46.42 Product Name: Eight Light Pendant UPC: 840254027473 Category: Foyer Glass: Seeded Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 50.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Bronze
Weight: 46.42
Product Name: Eight Light Pendant
UPC: 840254027473
Category: Foyer
Glass: Seeded
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729144
Product Name N3639-355 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details