Capital Lighting, Inc. N6011-476 Pendants-Bowl Style 729136

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.25 Length 37.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brown Weight: 61.66 Product Name: Five Light Pendant UPC: 840254027961 Category: Pendant Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.25 Length 37.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brown Weight: 61.66 Product Name: Five Light Pendant UPC: 840254027961 Category: Pendant Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6011-476 Pendants-Bowl Style - 729136 - Capital Lighting, Inc.
Columbus, OH, USA
N6011-476 Pendants-Bowl Style
729136
N6011-476 Pendants-Bowl Style 729136
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.25 Length 37.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brown Weight: 61.66 Product Name: Five Light Pendant UPC: 840254027961 Category: Pendant Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 37.25
Length 37.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brown
Weight: 61.66
Product Name: Five Light Pendant
UPC: 840254027961
Category: Pendant
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729136
Product Name N6011-476 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details