Capital Lighting, Inc. N6242-355 Pendants-Bowl Style 729126

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Weight: 29.7 Product Name: Five Light Pendant UPC: 840254027565 Category: Pendant Glass: Salon Scavo Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Weight: 29.7 Product Name: Five Light Pendant UPC: 840254027565 Category: Pendant Glass: Salon Scavo Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6242-355 Pendants-Bowl Style - 729126 - Capital Lighting, Inc.
Columbus, OH, USA
N6242-355 Pendants-Bowl Style
729126
N6242-355 Pendants-Bowl Style 729126
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Weight: 29.7 Product Name: Five Light Pendant UPC: 840254027565 Category: Pendant Glass: Salon Scavo Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 40.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Bronze
Weight: 29.7
Product Name: Five Light Pendant
UPC: 840254027565
Category: Pendant
Glass: Salon Scavo
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729126
Product Name N6242-355 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details